Wheelchair Accessible Payment Terminal Mount

The MMF POS Wheelchair Accessible Mount for payment terminals is a unique, patent pending, adaptable arm that extends from a stationary position above a standard checkout counter height to a height below the counter to within ADA guidelines, closer to the wheelchair armrests for easier payment verification, signing approval, and/or entering a PIN on the terminal screen.

Manufacturer Part Number
MMFPSL96W04
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Base Diameter: 5 inches
Max. Outward Extension: (+/-) 10 inches
Max. Depth Extension: (+/-) 10 inches
Height ( at home position): 8 inches (with terminal)
Length of Arms: 9 inches / 7.5 inches
Tilt Forward Motion (at base): (+/-) 142º
Tilt Extension (at elbow): (+/-) 135º
Tilt ( at Mounting Plate): (+/-) 180º
Horizontal Rotation ( at base): (+/-) 253º
Colors: Black (custom colors available upon request)
Finish: Textured powder coat
Construction: Steel