The MMF POS Wheelchair Accessible Mount for payment terminals is a unique, patent pending, adaptable arm that extends from a stationary position above a standard checkout counter height to a height below the counter to within ADA guidelines, closer to the wheelchair armrests for easier payment verification, signing approval, and/or entering a PIN on the terminal screen.
Note:
Base Diameter: 5 inches
Max. Outward Extension: (+/-) 10 inches
Max. Depth Extension: (+/-) 10 inches
Height ( at home position): 8 inches (with terminal)
Length of Arms: 9 inches / 7.5 inches
Tilt Forward Motion (at base): (+/-) 142º
Tilt Extension (at elbow): (+/-) 135º
Tilt ( at Mounting Plate): (+/-) 180º
Horizontal Rotation ( at base): (+/-) 253º
Colors: Black (custom colors available upon request)
Finish: Textured powder coat
Construction: Steel