xNVR POE Network Video Recorder

The Seneca XNVR POE combines the quality and performance found in our network video recorders with up to 16 PoE + LAN ports , all in one simple package. The XNVR POE enhances the ability of our customers to install video systems with an easier, time saving and cost effective solution.

xNVR POE saves you money

  • Simple out of the box set up - reduces labor cost
  • Dedicated camera ports - decreased network congestion
  • Plug and play - no switch configuration 4,8,12 or 16 ports
  • Front facing PoE+ ports - makes cable management easy
  • Generous wattage 408 watts - connect the cameras you need
  • Dual power supplies - cycle the cameras and leave the server running

Standard Seneca Quality

  • Standard server components - allows easy field service
  • Four lockable hot-swap hard drive trays - maintain physical security
  • Embedded OS option for long lifecycle - we have you covered
  • Designed, assembled and supported in the U.S.

Manufacturer Part Number
XNVR-POE16-R2-20T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

6th generation Intel® Core™ Processor Family

Operating System

Windows 7 Professional for Embedded Systems

Memory

Up to 16GB DDR3 1333 MHz

Operating System Storage

2 internal 2.5" OS HDD or SSD

Maximum Raw Storage

Up to 32TB

Networking

4,8,12 or 16 1GbE LAN Port PoE+
2 x 1GbE LAN Port Standard

Front I/O Ports

2 x USB 2.0

Back I/O Ports

2 x USB 3.0
2 x USB 2.0
2 x 1GbE LAN
1 x HDMI
1 x RJ45 serial port
1 x RS232 serial port

Video Output Maximum Resolution

HDMI: 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz

Compression

H.264, MPEG-4, MJPEG

Warranty

3 Year, Next Day, Onsite Warranty Standard
Optional 5 Year Next Day, Onsite Warranty