X64 Smart Band

Your healthy monitor: Can count steps -Pedometer, Distance and Calories Counter

Sleep Monitor: Can detect your sleeping quality.

Smart reminder: Alarm Remind, Anti Lost, Sedentary reminder, Camera remote control etc.

Water-resistant IP67 best for sport.

Function description: Step counts, Distance measuring, Calorie Consumption management, Sleep management, Alarm remind, Anti lost, Camera remote Control, Sedentary remind etc.

X64 Smartband is made by TPU Polymer composite materials, containing features like light, high resistant and high damage resistance. Bluetooth 4.0, using international first-line sensor, it will be a good one has accurate data synchronization, miss no in-calling and accurate calculation of sport and sleep.

Manufacturer Part Number
SB-X64BLUE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Waterproof Standard: IP67
Appearance material: TPU Strap: Soft
Bluetooth version: 4.0

Memory: 64KB RAM + 64KB ROM

App OS: IOS 7.0 &above, Android 4.3& above

Acceleration: 3-axis gravity sensor


Sensor: Gravity acceleration sensor
Battery: Li Battery- Capacity: 50mAh


PCB Size: 34.6 * 14.5 * 0.8
Display: OLED64 * 32
Power consumption: 3-4 days normal use, the standby one week
Perfectly Compatible: iPhone 4S/5/5C/5S IOS6.1 and above, Android OS 4.3 and above.