Your healthy monitor: Can count steps -Pedometer, Distance and Calories Counter
Sleep Monitor: Can detect your sleeping quality.
Smart reminder: Alarm Remind, Anti Lost, Sedentary reminder, Camera remote control etc.
Water-resistant IP67 best for sport.
Function description: Step counts, Distance measuring, Calorie Consumption management, Sleep management, Alarm remind, Anti lost, Camera remote Control, Sedentary remind etc.
X64 Smartband is made by TPU Polymer composite materials, containing features like light, high resistant and high damage resistance. Bluetooth 4.0, using international first-line sensor, it will be a good one has accurate data synchronization, miss no in-calling and accurate calculation of sport and sleep.
Note:
Waterproof Standard: IP67
Appearance material: TPU Strap: Soft
Bluetooth version: 4.0
Memory: 64KB RAM + 64KB ROM
App OS: IOS 7.0 &above, Android 4.3& above
Acceleration: 3-axis gravity sensor
Sensor: Gravity acceleration sensor
Battery: Li Battery- Capacity: 50mAh
PCB Size: 34.6 * 14.5 * 0.8
Display: OLED64 * 32
Power consumption: 3-4 days normal use, the standby one week
Perfectly Compatible: iPhone 4S/5/5C/5S IOS6.1 and above, Android OS 4.3 and above.