32 GB DDR4 2400 MHz ECC RDIMM Memory

Manufacturer Part Number
4X70M09263
EAN/UPC
0190793223912,190793223912
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL: LENOVO 32 GB DDR4 2400 MHZ ECC RDIMM MEMORY
Part number: 4X70M09263
Ship Group: Memory module Warranty flyer
Capacity: 32
Module Specifications: PC4-2400
Form Factor: RDIMM
Memory Type: DDR4
RAM Speed: 2400
Parity: ECC
Agency Approvals & Certifications: CE
Maximum Operating Humidity Units: %
Maximum Operating Temperature: 85
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 133.35
Depth: 133.35mm
Depth Metric Units: mm
Depth (US): 5.25in
Height Metric: 3.98
Height: 3.98mm
Height Metric Units: mm
Height (US): 0.15in
Max Operating Humidity + Units: %
Max Operating Temperature + Units: 85C
Min Operating Temperature + Units: 0C
Weight US: 0.04
Weight US Units: lbs
Weight Metric: 0.02
Weight Metric Units: kg
Width Metric: 30.75
Width: 30.75mm
Width Metric Units: mm
Width (US): 1.21in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Servic