Chief's VPAU enables projectors to be positioned in multiple orientations including popular vertical and portrait digital signage applications. A great solution for projectors that are equipped with multi-direction capabilities.
Note:
Adjustments: : Roll, Pitch, Yaw (+/-95°, 360°, 360°)
Certifications: : TÜV Certified, UL Listed
Color: : White
Overall Dimensions (H x W x D): : 5.5 x 6 x 5” (139.7 x 152.4 x 177.8 mm)
Shipping Weight: : 7.00 lbs
Solution Type: : Universal
Weight Capacity: : 75 lbs (34 kg)