Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
PHYSICAL CHARACTERISTICS
Power:
- AC Input: 100-250 Vac, 50/60 Hz
- PoE: 802.3at
Physical Size: 31.7 cm (L), 24.1 cm (W), 9.5 cm (H)
Weight: 6.5 lbs
RF:
- Adaptive antenna array: 4,000+ unique antenna patterns, polarization diversity
- Maximum Transmit Power:
- 28 dBm on 2.4 GHz; 28 dBm on 5 GHz
- Physical antenna gain: 3 dBi
- (2.4 and 5GHz)
- BeamFlex SINR Tx gain2: up to 6 dB BeamFlex SINR Rx gain: up to 3-5 dB
- Interference mitigation: up to 15 dB
- Minimum Rx sensitivity3: -104 dBm
Ethernet Ports:
- 2 Ethernet ports, auto MDX, auto-sensing, 10/100/1000 Mbps, RJ-45
- Power over Ethernet (802.3at) with Category 5/5e/6 cable
- Power over Ethernet (802.3at) Output with Category 5/5e/6 cable
- Link Aggregation (LACP)
- SFP port to support fiber backhaul
Environmental Conditions:
- Operating Temperature:-40°F (-40°C) to 149°F (65°C)
- Operating Humidity: up to 95% non-condensing
Power Consumption:
- When PoE Out is not used -
- 5.5W (minimum)
- 10.4W (typical)
- 25W peak
PERFORMANCE AND CAPACITY
Phy Data Rates:
- Up to 800 Mbps (2.4GHz)
- Up to 1733 Mbps (5GHz)
Concurrent Stations: Up to 512
Number Of Simultaneous Voip Clients: Up to 30
NETWORK ARCHITECTURE
Ip: IPv4, IPv6, dual-stack
Vlans:
- 802.1Q(1 per BSSID or dynamic, per user based on RADIUS)
- Port-based
802.1X For Wired Ports:
Tunneling: L2TP
MULTIMEDIA AND QUALITY OF SERVICE
802.11E/Wmm: Supported
Software Queues: Per WLAN priority (2), Per traffic type (4), per client
Traffic Classification: Automatic, heuristics and TOS based or VLAN-defined
Rate Limiting: Dynamic per-user or per-WLAN
MANAGEMENT
DeploymentOptions:
- Standalone (individually managed)
- Centrally managed
Wi-FI
Standards: IEEE 802.11a/b/g/n/ac
Supported Data Rates:
- 802.11ac: 29.3 Mbps – 1733 Mbps (80MHz)
- 802.11n: 6.5 Mbps – 216.7 Mbps(20MHz) 13.5 Mbps – 800 Mbps (40MHz)
- 802.11a: 54, 48, 36, 24, 18, 12, 9 and 6 Mbps
- 802.11b: 11, 5.5, 2 and 1 Mbps
- 802.11g: 54, 48, 36, 24, 18, 12, 9 and 6 Mbps
Radio Chains/ Streams: 4x4:4
Mimo:
- SU-MIMO — Up to 4 streams
- MU-MIMO — Up to 3 streams
Channelization:20 MHz, 40 MHz, and/or 80 MHz
Environmental Conditions:
- IEEE 802.11ac: 5.15 – 5.85 GHz
- IEEE 802.11a/n: 5.15 – 5.85 GHz
- IEEE 802.11b: 2.4 – 2.484 GHz
Bssids:
- Up to 16 (2.4 GHz)
- Up to 16 (5 GHz)
Power Save: Supported
Certifications 4:
- WEEE/RoHS compliance
- EN 60601-1-2 Medical
- Wi-Fi Alliance certified
- UL 2043 plenum rated
Subway And Railroad Certifications:
- EN50121-1 EMC
- EN50121-4 Immunity
- IEC 61373 Shock & Vibration