ZoneFlex T710 Dual band 802.11ac Wave 2 Access Point

High Capacity, High Performing Outdoor 802.11ac Access Point

The ZoneFlex T710 is a dual-band 802.11ac outdoor (IP 67 rated) access point (AP) designed explicitly for high density public venues such as airports, conventions centers, plazas & malls, and other dense urban environments.

Offered with internal omni directional antennas, the T710 is designed for easy installation within an ultra-lightweight and low profile enclosure. The T710 is ideal for venue owners and enterprises looking to deploy Wi-Fi in high-capacity environments.

Manufacturer Part Number
901-T710-WW01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

Power:

  • AC Input: 100-250 Vac, 50/60 Hz
  • PoE: 802.3at

Physical Size: 31.7 cm (L), 24.1 cm (W), 9.5 cm (H)

Weight: 6.5 lbs

RF:

  • Adaptive antenna array: 4,000+ unique antenna patterns, polarization diversity
  • Maximum Transmit Power:
  • 28 dBm on 2.4 GHz; 28 dBm on 5 GHz
  • Physical antenna gain: 3 dBi
  • (2.4 and 5GHz)
  • BeamFlex SINR Tx gain2: up to 6 dB BeamFlex SINR Rx gain: up to 3-5 dB
  • Interference mitigation: up to 15 dB
  • Minimum Rx sensitivity3: -104 dBm

Ethernet Ports:

  • 2 Ethernet ports, auto MDX, auto-sensing, 10/100/1000 Mbps, RJ-45
  • Power over Ethernet (802.3at) with Category 5/5e/6 cable
    • Power over Ethernet (802.3at) Output with Category 5/5e/6 cable
  • Link Aggregation (LACP)
  • SFP port to support fiber backhaul

Environmental Conditions:

  • Operating Temperature:-40°F (-40°C) to 149°F (65°C)
  • Operating Humidity: up to 95% non-condensing

Power Consumption:

  • When PoE Out is not used -
  • 5.5W (minimum)
  • 10.4W (typical)
  • 25W peak
PERFORMANCE AND CAPACITY

Phy Data Rates:

  • Up to 800 Mbps (2.4GHz)
  • Up to 1733 Mbps (5GHz)

Concurrent Stations: Up to 512

Number Of Simultaneous Voip Clients: Up to 30

NETWORK ARCHITECTURE

Ip: IPv4, IPv6, dual-stack

Vlans:

  • 802.1Q(1 per BSSID or dynamic, per user based on RADIUS)
  • Port-based

802.1X For Wired Ports:

  • Authenticator
  • Supplicant

Tunneling: L2TP

MULTIMEDIA AND QUALITY OF SERVICE

802.11E/Wmm: Supported

Software Queues: Per WLAN priority (2), Per traffic type (4), per client

Traffic Classification: Automatic, heuristics and TOS based or VLAN-defined

Rate Limiting:
 Dynamic per-user or per-WLAN

MANAGEMENT

Deployment
Options:

  • Standalone (individually managed)
  • Centrally managed

Wi-FI

Standards:
IEEE 802.11a/b/g/n/ac

Supported Data Rates:

  • 802.11ac: 29.3 Mbps – 1733 Mbps (80MHz)
  • 802.11n: 6.5 Mbps – 216.7 Mbps(20MHz) 13.5 Mbps – 800 Mbps (40MHz)
  • 802.11a: 54, 48, 36, 24, 18, 12, 9 and 6 Mbps
  • 802.11b: 11, 5.5, 2 and 1 Mbps
  • 802.11g: 54, 48, 36, 24, 18, 12, 9 and 6 Mbps

Radio Chains/ Streams: 4x4:4

Mimo:

  • SU-MIMO — Up to 4 streams
  • MU-MIMO — Up to 3 streams

Channelization:20 MHz, 40 MHz, and/or 80 MHz

Environmental Conditions:

  • IEEE 802.11ac: 5.15 – 5.85 GHz
  • IEEE 802.11a/n: 5.15 – 5.85 GHz
  • IEEE 802.11b: 2.4 – 2.484 GHz

Bssids:

  • Up to 16 (2.4 GHz)
  • Up to 16 (5 GHz)

Power Save: Supported

Certifications 4:

  • WEEE/RoHS compliance
  • EN 60601-1-2 Medical
  • Wi-Fi Alliance certified
  • UL 2043 plenum rated

Subway And Railroad Certifications:

  • EN50121-1 EMC
  • EN50121-4 Immunity
  • IEC 61373 Shock & Vibration