HYBRID Water Cooler (All in One) for GTX 1080 and 1070

Introducing the EVGA HYBRID Water Cooler. an 'all in one' water cooling solution that significantly lowers the GPU operating temperature. Best of all? The water cool cooler is completely sell-contained, with an included 120mm radator and fan. No filling, no custom tubing, no maintenance. Just plug in and play!

Manufacturer Part Number
400-HY-5188-B1
EAN/UPC
0843368043162,843368043162
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

  • Height: 152.5mm / 6in
  • Width: 121mm / 4.76in
  • Thickness: 27.5mm / 1.08in (This measurement does NOT include the fan)
  • Tube Length: 400mm / 15.75in
Product Warranty
  • This product comes with a 1 year limited warranty.