ThinkVision T2424p LCD Monitor offers FHD resolution and professional In-plane Switching panel which can maximize viewing angle and visual experience. It has multiple interface options (VGA + HDMI + DP) and integrated USB3.0 hub to make your connectivity easier. Boasting a low energy consumption and less environmental impact, it meets the latest green standard Energy Star 6.0, TUV Green Mark, EPEAT Gold, and UL Environment Gold and more.
Note:
Feature/Specification
Monitor Size: 23.8-inch
Display area: 527.04 mm (H) x 296.46 mm (V)
Native Resolution: 1920 x 1080
Contrast ration (typical): 1000 : 1
Brightness (typical): 250 cd/m2
Aspect Ratio: 16:9
Pixel Pitch (mm): 0.2745 mm (H) x 0.2745 mm (V)
Colors: 16.7 M
Horizontal viewing angle:
178 degrees (at 10:1 contrast ratio)
Vertical viewing angle:
178 degrees (at 10:1 contrast ratio)
Response Time: 7 ms
Video input: VGA + HDMI + DP
Signal cable - VGA: 1.8 m
USB hub: 4 x USB3.0
USB cable: 1.8m
SYNC Type: Separate TTL
SYNC on Green : No
Bezel width (left & right): 17.5 mm
Bezel width (top): 17.5 mm
Bezel width (bottom): 17.5 mm
Tilt: -5 to 30 degrees
Swivel: -45 degrees to 45 degrees
Lift: 110 mm
Pivot: 0~90 degree, clockwise
Soundbar Attachment: Yes
Tiny Support: Support Clamp Bracket
VESA Mount: 100 mm x 100 mm
Kensington lock slot: Yes
Cable Management: Yes
OSD: Yes
OSD languages: 8
User-defined display modes: 20
Power consumption (typ./max.): 22w / 54w
Power consumption (sleep/off): <0.5w/0.3w
ISO 9241-307 compliant: Yes