NVIDIA GeForce GTX 1080 Graphic Card

GAMING PERFECTED

NVIDIA’s new flagship GeForce® GTX 1080 is the most advanced gaming GPU on the planet, driven by the high-performance, power-efficient new NVIDIA Pascal™ architecture.

The GeForce GTX 1080 comes with ultra-fast FinFET and high-bandwidth GDDR5X technologies, plus support for DirectX 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.

Get the power to drive VR, ultra-high-resolution, and multiple monitors. Plus, bring more realism to every game with NVIDIA GameWorks™ technologies that deliver a true cinematic experience, smoother gameplay, and amazing new image-capture to share your game. All with the lowest latency and plug-and-play compatibility with leading VR headsets.

Manufacturer Part Number
VCGGTX10808PB
EAN/UPC
0751492597249,751492597249
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

KEY FEATURES

  • Simultaneous Multi-Projection
  • VR Ready
  • NVIDIA Ansel Support
  • NVIDIA® SLI® w/ HB Bridge Support
  • NVIDIA G-SYNC™
  • NVIDIA GameStream™
  • NVIDIA GPU Boost™ 3.0
  • Microsoft® DirectX® 12 Support
  • Vulkan API Support
  • Open GL 4.5 Support
  • PCI Express 3.0
  • Max Digital Resolution - 7680x4320@60Hz1
  • Display Connectors
  • DP1.4
  • HDMI 2.0b
  • DL-DVI

Minimum System Requirements

  • PCI Express-compliant motherboard with one dual-width x16 graphics slot
  • One 8-pin PCI Express supplementary power connectors
  • Minimum 500W or greater system power supply2
  • 300MB of available hard-disk space
  • 2GB system memory (4GB or higher recommended)
  • Windows 7-10, Linux, FreeBSDx86
  • DVD-ROM drive and Internet connection3

Included in the Box

  • GeForce GTX 1080 Graphics Card
  • Quick Installation Guide
  • GeForce Experience DVD3
  • One Dual PCIe 6-pin to 8-pin Power Adapter

Specifications

NVIDIA®CUDA®Cores: 2560
Base Clock (MHz): 1607
Boost Clock (MHz): 1733
Memory Clock (Gbps): 10
Memory Amount: 8GB GDDR5X
Memory Interface: 256-bit
Memory Bandwidth (GB/sec): 320
TDL: 180 W
SLI: SLI HB Bridge Supported
Multi-Screen: 4
Max Resolution: 7680x4320@60Hz (Digital)
Power Input : One 8-Pin
Bus Type: PCI-Express 3.0 x16
Length: 10.5 In
Height: 4.38 In
Width: Dual-slot
Virtual Reality Ready: Yes