Large-Format Specialty Print Media Photo Paper Pro Premium Matte 210gsm

With a smooth surface and a natural whiteness, the Photo Paper Pro Premium Matte is ideal for black and white images due to its ability to capture fine details and gradations.

Canon Fine Art Media

Special art work deserves special media. Paintings and digital art superbly reproduce on Canon Fine Art Media. Available in canvas, velvet, photo rag and water resistant styles, Canon Media meet every fine art printing challenge.

Applications

Fine Art Reproductions

Museum Exhibitions

Wedding Pictures

Portraits

Framed Art

Artist Portfolios

Monochrome and Sepia Prints

High Quality Photographic Prints

With Canon media, you can count on consistently superb image quality and product performance. Canon media goes through rig-orous testing to ensure compatibility with imagePROGRAF printers in order to provide the best image quality.

Manufacturer Part Number
1109C004AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Property Value and test method

Basis weight 210g/m2 per ISO536 Test Method

Thickness/caliper 12mil/310 microns per ISO534 Test Method

Core size 3-inch

CIE Whiteness (D65/10°) 92 per ISO2470 Test Method

Opacity 96% per ISO2471Test Method

Gloss (60°) Less than 3 per ISO2813 Test Method

Operating Specifications

Operating Temperature 59 to 86° F (15 to 30°C)

Operating Humidity 25 to 75% RH (non-condensing)

Recommended Driver Setting

Printer Printer Driver Setting

PRO-4000/2000/6000S/4000S Canon PhotoPaper Pro PremiumMatte A