Large-Format Specialty Print Media Water Resistant Matte Polypropylene, 115gsm

Large-Format Specialty Print Media

The synthetic based Water Resistant Matte Polypropylene is a first for the imagePROGRAF media line-up allowing for posters to be placed outdoors without any lamination. With a resistance to peeling and fading, this media keeps its robust colors over time regardless of weather conditions. It is ideal for advertising sign-age in stadiums, construction signage and point-of-purchase (POP) for retail graphics, and gift shops for up to six (6) months outdoors.

Canon Sign/Banner/Display Media

Eye-catching signs, bulletins, and announcements are easy to cre-ate with Canon large format printers. To suit many applications, our sign and banner media are tear resistant and offer a variety of special features, such as adhesive backing and vinyl coating.

With Canon media, you can count on consistently superb image quality and product performance. Canon media goes through rig-orous testing to ensure compatibility with imagePROGRAF printers in order to provide the best image quality.

Applications

Short term outdoor signage

School fundraisers Posters

Event signage

Outdoor direction signage

Retail promotions

Point of purchase signage

THE RIGHT MEDIA FOR THE JOB

Whether you’re drafting designs or produc-ing point-of-purchase displays, signage,fine art and photo reproductions, Canon has the right large-format media to satisfy virtually every market.

Manufacturer Part Number
1514C003AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Property

Value and test method

Basis weight

115g/m2 per ISO536 Test Method

Thickness/caliper

6mil/160 microns per ISO534 Test Method

Core size

2-inch

CIE Whiteness (D65/10°)

90 per ISO2470 Test Method

Opacity

90% per ISO2471 Test Method

Gloss (60°)

2.3 per ISO2813 Test Method