Large-Format Specialty Print Media Photo Paper Pro Luster 260gsm

The Photo Paper Pro Luster media is a semi-glossy paper with a coating that provides a calm texture. Fast drying, this paper helps to increase productivity while its resistance to the effects of light-ing makes it perfect for exhibition and galleries

Canon Photo/Glossy Papers

High-end photography and portraits demand excellent photo-graphic paper, and Canon offers a wide variety to meet virtually every printing need. Accurate clear reproduction of digital images is a breeze with Canon photographic and glossy media options.

Applications

Commercial Photography

POS signage

Graphic Art Reproduction

Desktop publishing

Printing digital, scanned or CD images

Posters

With Canon media, you can count on consistently superb image quality and product performance. Canon media goes through rig-orous testing to ensure compatibility with imagePROGRAF printers in order to provide the best image quality.

Manufacturer Part Number
1108C002AA
EAN/UPC
0013803268881,013803268881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Property

Value and test method

Basis weight

260g/m2 per ISO536 Test Method

Thickness/caliper

10mil/260 microns per ISO534 Test Method

Core size

3-inch

CIE Whiteness (D65/10°)

92 per ISO2470 Test Method

Opacity

96% per ISO2471 Test Method

Gloss (60°)

Less than 19.5 per ISO2813 Test Method