Large-Format Specialty Print Media Photo Paper Pro Platinum, 300gsm

The Photo Paper Pro Platinum media is a glossy paper designedfor top photographers looking to capture the subtle textures of animage in each print. This paper offers extraordinary color perfor-mance with vivid colors and firm blacks.

Canon Photo/Glossy Papers

High-end photography and portraits demand excellent photo-graphic paper, and Canon offers a wide variety to meet virtuallyevery printing need. Accurate clear reproduction of digital imagesis a breeze with Canon photographic and glossy media options.

With Canon media, you can count on consistently superb image quality and product performance. Canon media goes through rig-orous testing to ensure compatibility with imagePROGRAF printers in order to provide the best image quality.

Applications

Photography

POS signage

Graphic Art Reproduction

Desktop publishing

Printing digital, scanned or CD images

Posters

THE RIGHT MEDIA FOR THE JOB

Whether you’re drafting designs or produc-ing point-of-purchase displays, signage, fine art and photo reproductions, Canon has the right large-format media to satisfy virtually every market.

Manufacturer Part Number
1107C002AA
EAN/UPC
0013803268843,013803268843
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Property: Value and test method

Basis weight: 300g/m2 per ISO536 Test Method

Thickness/caliper: 12mil/300 microns per ISO534 Test Method

Core size: 3-inch

CIE Whiteness (D65/10°): 98 per ISO2470 Test Method

Opacity: 96% per ISO2471 Test Method

Gloss (60°): 35 per ISO2813 Test Method