
Installer-inspired Fusion tilt mount solves top flat panel installation problems, offering flexible adjustments for small displays with a low-profile display mounting solution.
This single stud Fusion mount hides better behind narrow bezel displays in the 24-32" range. Many installer-friendly features of Fusion in a smaller form to create superior aesthetic results.
The mount incorporates Fusion favorites like Centris tilt, ControlZone leveling adjustment and ClickConnect Latching.
Note:
Certifications: UL Listed
Color: Black
Manual Height Adjustment: 1" (25 mm)
Minimum Depth: 2" (51 mm)
Mounting Pattern Compatibility (Universal Versions): 75 x 75 - 300 x 300 mm
Number of Monitors: 1
Orientation: Landscape and Portrait
Overall Dimensions (H x W x D): 14.14 x 14.25 x 2" (359 x 362 x 51 mm)
Shipping Weight: 15.10 lbs
Solution Type: Universal
Tilt: +2°, -12°
Typical Screen Sizes: 24 - 32"
Weight Capacity: 75 lbs (34 kg)