Installer-inspired Fusion tilt mount solves top flat panel installation problems, offering flexible adjustments for medium displays with a low-profile display mounting solution.
This single stud Fusion mount hides better behind smaller narrow bezel displays in the 32-47" range. Many installer-friendly features of Fusion in a smaller form to create superior aesthetic results.
The mount incorporates Fusion favorites like Centris tilt, ControlZone leveling adjustment and ClickConnect Latching.
Note:
Certifications: UL Listed
Color: Black
Manual Height Adjustment: 1" (25 mm)
Minimum Depth: 2" (51 mm)
Mounting Pattern Compatibility (Universal Versions): 200 x 200 - 450 x 400 mm
Number of Monitors: 1
Orientation: Landscape, Portrait
Overall Dimensions (H x W x D): 14.14 x 18.25 x 2" (359 x 463 x 51 mm)
Shipping Weight: 16.62 lbs
Solution Type: Universal
Tilt: +2°, -12°
Typical Screen Sizes: 32 - 47"
Weight Capacity: 75 lbs (34 kg)