ZBook 15 G3 Mobile Workstation

Work almost anywhere on the HP ZBook 15 mobile workstation. Its mobility and robust configurability, create a powerful mix of style, features, and portability in a thin, light, 39,6 cm (15.6") diagonal form factor.

Impress and perform

HP's most popular mobile workstation has been redesigned, inside and out. Now 27% thinner and 7% lighter than the previous generation, it offers 100% more wow--it's designed to impress and perform.

Manufacturer Part Number
Y4X67US#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

At A Glance

  • Windows® 10 editions, Windows® 7 editions, or FreeDOS
  • Mainstream full performance industrial design, Casted magnesium-reinforced chassis, top cover frame features soft touch paint with lightweight aluminum insert anodized in HP’s new “Space Silver” color with chemical etching. Backlight keyboard in full aluminum deck with magnesium bottom reinforcement, chemically strengthened glass touchpad, and updated system functions indicators. HP Spill Resistant Keyboard with Durakeys, touchpad buttons with Duracoat finish. Diamond cut process showcased around keyboard deck.
  • Designed to pass military standard Mil-Std-810G testing.
  • New Intel Integrated graphics options: Intel® HD Graphics 530 integrated on Core™ i7. Intel® HD Graphics P530 and Intel® Iris Pro Graphics P580 integrated on Xeon® processors.
  • ISV certified to provide fast and reliable performance with workstation applications, including manipulation of 3D textures.
  • Choice of 6th generation Intel® Core™ i7 and i5 quad-core or Xeon® processors. Intel® Core™ i7 with vPro, Intel Core™ i5 with vPro technology or Intel Xeon® with vPro technology (optional)
  • HP Performance Advisor for optimal configuration, compatibility and performance
  • Up to four SODIMMs, for system memory up to 64 GB. ECC memory with Intel Xeon® processors.
  • Supports multi-display, including up to four (4) displays without a docking solution, with hybrid graphics enabled. Supports up to six (6) displays with HP Zbook Dock with Thunderbolt™ 3 (sold separately), with hybrid graphics enabled.
  • Two (2) Thunderbolt™ ports (supporting DisplayPort 1.2, USB 3.1, PCIe Gen 3 devices) on the new USB-CTM connector, for high speed data/video/audio transfer support.
  • Bang and Olufsen audio optimized for high fidelity audio with immersive surround sound with deep, rich bass and crystal clear dialog without distortion at high volume
  • Long life battery solution: 9-cell (90 WHr)
  • 2 discrete buttons with LED indicator for convenient one touch access – Wireless On/Off, Volume Mute
  • Widescreen 15.6-inch diagonal anti-glare LED-backlit display: FHD (1920x1080) standard viewing angle, FHD (1920x1080) ultrawide viewing angle, or UHD (3840x2160) ultrawide viewing angle with HP DreamColor Technology, or FHD Touch (1920x1080) ultrawide viewing angle.
  • Wireless connectivity options:
    • Intel® Dual Band Wireless-AC 8260 802.11 AC/a/b/g/n (2x2) WiFi and Bluetooth® 4.2 combo adaptor (vPro) or Intel® Dual Band Wireless-AC 8260 802.11 AC/a/b/g/n (2x2) WiFi and Bluetooth® 4.2 combo (non-vPro)
    • Optional integrated wireless 3G or 4G (LTE) mobile broadband module support
  • Three dedicated drive slots. (2) M.2 slots and (1) 2.5”drive bays.
  • Security features including HP Client Security Manager, managed via single console.
  • Low halogen HP BIOS technology, including HP Sure Start to identify and recover from unknown BIOS attacks.