XPS 13 Notebook

Dell XPS 13

Designed to be the best performing notebook of its size

The smallest 13-inch on the planet with the world’s first infinity display

We did it again. We cleverly fit a stunning 13.3-inch display in an 11-inch size laptop, making the XPS 13 the smallest 13-inch laptop on the planet. The XPS 13 has a unique virtually borderless infinity display, with only a 5.2mm bezel on the top and both sides. That’s the thinnest frame on a notebook today. What does all of that mean to you? There’s less bezel, so there’s more to enjoy. You can literally take your view to the edge, no matter what you are doing.

Stunning view from any angle

Enjoy eye-popping clarity and detail with an UltraSharp™ Quad HD+ display, which boasts an incredible 5.7 million pixels. That is 4.4 million more pixels than an HD+ and 2.5 times that of a Full HD display. High resolution means whatever you are doing, your image is precise and clear. With IPS wide-viewing angles, you can enjoy 170° views on a brilliantly bright, 400-nit screen. High color gamut and contrast ratio provide rich color. Movies come to life. Presentations shine. And photos can be edited with pinpoint precision.

Battery life leadership

The XPS 13 has industry-leading battery life, getting over 15 hours of run time on a single charge. On the go for even longer? Get up to 7 additional hours of battery life (up to 22 hours total) with the Dell Power Companion. A power reserve for all of your devices (PCs and tablets), it quickly charges via your power adapter.

Manufacturer Part Number
841XD
EAN/UPC
0884116236436,884116236436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

13.3” QHD+ (3200 x 1800) InfinityEdge touch display

Processor

Intel® Core™ i7-6560U (4M Cache, up to 3.2 GHz)6th Generation

Operating System

Windows 10 Pro 64-bit English

Primary Battery

56wHR, 4-Cell Battery

Memory

8GB LPDDR3-1866MHz

Graphics

Intel® Iris™ Graphics 540

Power

45 Watt AC Adaptor

Audio

Internal Audio

Bluetooth

Bluetooth4.1

Keyboard

Backlit Keyboard, English

Primary Optical Device

NA

Primary Storage

256GB PCIe Solid State Drive

Camera Microphone

Widescreen HD (720p) webcam with dual array digital microphones

Warranty

1 year ProSupport with Next Business Day Onsite Service

Fingerprint reader

NA

Networking

DW1820A 2x2 802.11ac 2.4/5GHz

ports / slots

USB 3.0 (2) - 1 w/PowerShare, SD card reader (SD, SDHC, SDXC), headset jack (1), Noble lock slot (1), Thunderbolt™ 3 (1)

Included productivity

NA

Included software

McAfee LiveSafe 12 Month Subscription

Expansion slot

NA

Starting weight

2.7lbs

Dimensions

Height: 0.33-0.6” (9-15mm) / Width: 11.98” (304mm) / Depth: 7.88” (200mm)

Other

NA

Base SKU

210-AFLW

Minimum Order Quantity

12