XPS 13 9350 Notebook

Erasing borders, starting with the display.

The smallest 13.3" (33.8cm) laptop on the planet has the world’s first virtually borderless InfinityEdge display — amazing both inside and out.

Available with Windows 10 Pro — for a smooth, versatile PC experience.

The smallest 13-inch on the planet with the world’s first InfinityEdge display

More screen, less to carry: The virtually borderless InfinityEdge display maximizes screen space by squeezing a 13-inch display in an 11-inch frame. With a bezel only 5.2 mm thin, weighing in at only 2.7 pounds and measuring a super slim 9-15 mm, the XPS 13 is exceptionally thin and light.

Manufacturer Part Number
2Y9M8
EAN/UPC
0884116236412,884116236412
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

13.3” FHD AG (1920 x 1080) InfinityEdge display

Processor

Intel® Core™ i5-6200U Processor (3M Cache, up to 2.80 GHz)6th Generation

Operating System

Windows 10 Pro 64-bit English

Memory

8GB LPDDR3-1866MHz

Graphics

Intel® HD Graphics 520

Power

45 Watt AC Adaptor

Audio

Internal Audio

Bluetooth

Bluetooth4.1

Keyboard

Backlit Keyboard, English

Primary Optical Device

NA

Primary Storage

128GB Solid State Drive

Camera Microphone

Widescreen HD (720p) webcam with dual array digital microphones

Warranty

1 year ProSupport with Next Business Day Onsite Service

Fingerprint reader

NA

Networking

DW1820A 2x2 802.11ac 2.4/5GHz

ports / slots

USB 3.0 (2) - 1 w/PowerShare, SD card reader (SD, SDHC, SDXC), headset jack (1), Noble lock slot (1), Thunderbolt™ 3 (1)

Included productivity

NA

Included software

McAfee LiveSafe 12 Month Subscription

Expansion slot

NA

Starting weight

2.7lbs

Dimensions

Height: 0.33-0.6” (9-15mm) / Width: 11.98” (304mm) / Depth: 7.88” (200mm)

Other

NA

Base SKU

210-AFLW

Minimum Order Quantity

12