XPS 15 Notebook

Dell XPS 15

Highest resolution 15.6” display meets powerhouse performance

Manufacturer Part Number
7W4CR
EAN/UPC
0884116236467,884116236467
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

15.6" 4K Ultra HD (3840 x 2160) InfinityEdge touch

Processor

Intel Core i7-6700HQ Quad Core (6M Cache, up to 3.5 GHz)6th Generation

Operating System

Windows 10 Pro, 64-bit, English

Primary Battery

Dell 84 WHr 6-Cell Lithium-Ion Battery

Memory

16GB DDR4-2133MHz; up to 32GB

Graphics

NVIDIA® GeForce® GTX 960M with 2GB GDDR5

Power

130W AC Adapter

Audio

Internal Audio

Bluetooth

Bluetooth 4.1

Keyboard

Backlit Keyboard, US English

Primary Optical Device

NA

Primary Storage

512GB PCIe Solid State Drive

Camera Microphone

Widescreen HD webcam with dual array digital microphones

Warranty

1 year ProSupport with Next Business Day Onsite Service

Fingerprint reader

NA

Networking

DW1830 3x3 802.11ac 2.4/5GHz

ports / slots

USB 3.0 w/PowerShare (3), USB 2.0 with PowerShare (1), mini DisplayPort (1), HDMI (1), 3-in-1 media card reader supporting SD, SDIO, SDXC, headset jack (1), Noble lock

Included productivity

NA

Included software

McAfee LiveSafe 12 Month Subscription

Expansion slot

NA

Starting weight

4.4lbs

Dimensions

Height: 0.3”-0.7”/(8-18mm)/ Width: 14.6” (372mm)/ Depth 10” (254mm)

Other

NA

Base SKU

210-AFLV

Minimum Order Quantity

12