XPS 15 Notebook

Dell XPS 15

Over 8 million reasons to love this powerful 15-inch laptop

Stunning viewing experience

The XPS 15 uses the latest in display technology, wtih an available IGZO2 panel in stunning UltraSharp™ 4K Ultra HD (3840x2160). It boasts more than 8 million pixels, which is 4 times more than a Full HD display and 7 times more than an HD display. Those pixels deliver exceptionally clear and bright viewing and sharper detail for movies, creation and content consumption, as well as sharp web text. See more content on your screen - more Excel rows, browsing multiple web pages side by side, copying between folders, or even running multiple apps side by side – for increased productivity. Brilliantly bright at 400-nits, the display is easy to see outdoors and with an wide 160° viewing angle you can clearly see your content from almost any angle. A high color gamut of 72% and 1000:1 contrast ratio makes color rich, saturated and bold.

Crafted without compromise

The XPS 15 was thoughtfully designed with premium, authentic materials. The sleek overall design is a result of its performance-driven construction. Machined aluminum provides strength and durability. The top cover is precision cut from a single block of aluminum. The carbon fiber composite base helps drive its lightness. It is strong like aluminum, and thin, but feels cooler to the touch. Finally, the edge-to-edge hardened Corning® Gorilla® Glass NBT™ has up to 10 times higher scratch resistance compared to soda lime glass, resulting in greater resistance to unsightly scratches caused by handling, cleaning or wiping.

Manufacturer Part Number
RR1WX
EAN/UPC
0884116236450,884116236450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor options 4th Generation Intel® Core™ i5 or i7 Quad Core
  • Dimensions (HxWxD) Height: 0.3”-0.7”/(8-18mm)/ Width: 14.6” (372mm)/ Depth 10” (254mm)
  • Starting Weight* 4.44lbs (2.01kg)*
  • Display
    • 15.6” FHD (1920x1080) touch display
    • 15.6” UltraSharp™ QHD+ (3200x1800) touch display
    • 15.6” UltraSharp™ 4K Ultra HD (3840x2160) touch display
    • 400-nit, 72% color gamut, 800:1 contrast ratio
    • 160° wide viewing angle - 80° / 80° / 80° / 80°
    • Capacitive touchscreen – 10-finger touch support
  • Construction
    • Machined aluminum in silver
    • Carbon fiber composite base
    • Edge-to-edge Corning® Gorilla® Glass NBT™
    • Silicone palm rest
  • Memory* options 8GB or 16GB Dual Channel DDR3L SDRAM at 1600 MHz (2xSoDIMMs)
  • Graphics* options
  • Intel® HD 4400 (i5-4200H)
  • NVidia® GeForce GT 750M 2GB GDDR5 (i7-4702HQ)
  • Battery 61WHr or 91Whr Battery (512GB SSD only) (built-in)*
  • *Battery is built-in to the laptop and is not replaceable by the customer.
  • AC Adapter 130W AC adaptor
  • Hard drive
  • options*
  • 1TB w/32GB SSD with Intel® Rapid Start Technology and Intel® Smart Response Technology
  • 512GB SSD with Intel® Rapid Start Technology
  • Keyboard/
  • Touchpad
  • Standard full size, backlit chiclet keyboard; spill-resistant
  • Glass integrated button touchpad with gesture support
  • Wireless
  • Connectivity*
  • Intel® Dual Band Wireless-AC 7260 + Bluetooth 4.0
  • Intel® Wireless Display (WiDi) 3.0 ready*
  • Intel® Smart Connect Technology*
  • Near Field Communications
  • Sound High Definition Audio with Waves MaxxAudio® Pro
  • Webcam Widescreen HD webcam with dual array digital microphones
  • Ports and
  • Connectors
  • USB 3.0 w/PowerShare (3), USB 2.0 with PowerShare (1), mini DisplayPort (1), HDMI (1), 3-in-1 media card reader supporting
  • SD, SDIO, SDXC, headset jack (1), Noble lock
  • Software Skype™*, Internet Explorer, My Dell Support application, Dropbox
  • Operating
  • System Options
  • Windows 8.1
  • Business segments only - Windows 8.1 Professional
  • Standard Service 1 Year Dell ProSupport™* and Onsite Service after Remote Diagnosis*
  • Service Options Configuration services: static imaging, BIOS settings, asset tagging
  • Dell ProSupport™*
  • Accidental Damage Service*
  • BitLocker Data Encryption with TPM (note: Bitlocker only available with Windows 8 Pro)
  • Gigabit Ethernet Dongle (USB to RJ45) - supporting PXE Boot (imaging & wake on LAN)
  • Dell Driver Cab files for OS deployment