XPS 15 Notebook

Dell XPS 15

Highest resolution 15.6” display meets powerhouse performance

Manufacturer Part Number
11T26
EAN/UPC
0884116236443,884116236443
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Vendor Part Number

11T26

MSRP

$1,668.99

Display

15.6" FHD (1920 x 1080) InfinityEdge

Processor

Intel Core i7-6700HQ Quad Core (6M Cache, up to 3.5 GHz)6th Generation

Primary Battery

Dell 56 WHr 3-Cell Lithium-Ion Battery

Memory

8GB DDR4-2133MHz; up to 32GB

Graphics

NVIDIA® GeForce® GTX 960M with 2GB GDDR5

Power

130W AC Adapter

Operating System

Windows 10 Pro, 64-bit, English

Warranty

1 year ProSupport with Next Business Day Onsite Service

Country Code

US

Model

15

UPC

884116236443

Config Type

Catalog BTO

Order Code

xps15w10non1631btp

Line of Business

XPS

Product Category

Laptops

Product Subcategory

XPS

SPL Status

Active

Audio

Internal Audio

Bluetooth

Bluetooth 4.1

Keyboard

Backlit Keyboard, US English

Primary Optical Device

NA

Primary Storage

256GB PCIe Solid State Drive

Camera Microphone

Widescreen HD webcam with dual array digital microphones      

Fingerprint reader

NA

Networking

DW1830 3x3 802.11ac 2.4/5GHz

ports / slots

USB 3.0 w/PowerShare (3), USB 2.0 with PowerShare (1), mini DisplayPort (1), HDMI (1), 3-in-1 media card reader supporting SD, SDIO, SDXC, headset jack (1), Noble lock

Included productivity

NA

Included software

McAfee LiveSafe 12 Month Subscription

Expansion slot

NA

Starting weight

4.44 lbs

Dimensions

Height: 0.3”-0.7”/(8-18mm)/ Width: 14.6” (372mm)/ Depth 10” (254mm)

Other

NA

Base SKU

210-AFLV

Minimum Order Quantity

12