Latitude 3560

Performance you can rely on.

The essential business-class features and options that deliver the performance small and growing businesses need.

Designed with Windows 10 Pro in mind – fast, smooth, more secure.

Manufacturer Part Number
JJHFT
EAN/UPC
0884116230304,884116230304
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Overview
  • Tech Specs
  • Services

Processor Help Me Choose

  • Intel® Intel® Celeron® Processor (3215U)

Operating System  (Dell recommends Windows 10 Pro.)Help Me Choose

  • Windows 10 Home 64bit English, French, Spanish
  • Windows 10 Pro, 64-bit, English, French, Spanish
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Memory1

    • Up to 4GB2 DDR3L at 1600Mhz - 1 DIMMS

Chipset

  • Integrated with the Processor

Graphics Card

  • 3560
    Intel® Integrated HD Graphics (Celeron, Pentium)
    Intel® Integrated HD Graphics 5500 (Core x - 5th Gen)
    Nvidia® GeForce® GT920M

    3570
    Intel® Integrated HD Graphics (Celeron, Pentium)
    Intel® Integrated HD Graphics 520 (Core x - 6th Gen)
    Nvidia® GeForce® GT920M

Display

  • 15.6” HD (1366 x 768) Anti Glare (16:9) WLED
    15.6” FHD (1920 x 1080) Anti Glare (16:9) WLED 
    15.6” LED Backlit On-cell Touch Display with Truelife and HD resolution (1366 x 768) 

Hard DriveHelp Me Choose

  • Up to 500GB2 SATA hard drive
  • Up to 128GB2 Solid State hard drive

Optical Drive

  • External options only

Connectivity

  • 10/100/1000 Gigabit Ethernet

Security

  • TCG Certified/FIPS 140-2 TPM 1.2 (Windows 7, 8.1, 10. Field upgradable Spring 2016 to TPM 2.0 with Windows 10)
    TCG Certified/FIPS 140-2 TPM 2.0 available Spring 2016 (Windows 10 only)
    Touch Fingerprint Reader (Optional)
    Dell Data Protection|Security Tools
    Dell Data Protection|Protected Workspace (1 year subscription included)
    Dell Data Protection|Encryption (Optional)
    Dell Data Protection|Endpoint Security Suite (Optional)
    Dell Data Protection|Endpoint Recovery (Optional)
    Optional Computrace3
    Lock slot

     

Multimedia

  • Integrated High Quality Speakers 
    Universal Headphone Jack
    Integrated digital array microphone
    Integrated Infra-Red HD video webcam supporting Windows Hello Ready 
    with Facial Recognition (included with Touch systems)
    Integrated HD video webcam (included with non-Touch systems)

Power

  • Battery

    40 Whr 4-cell Li-Ion (Cylindrical) with ExpressCharge™

    65 Whr 6-cell Li-Ion (Cylindrical) with ExpressCharge™

    Power Supply

    65 Watt or 90 Watt E4 AC Adapter (90W required for India only)

Dimensions

  • Height: 0.92" (23.25mm) x Width: 14.96" (380.0mm) x Depth: 10.23" (260.0mm)
    Weight: 4.54lbs (2.06Kg)

Ports

  • 2 x USB 3.0
    USB 2.0
    HDMI
    VGA
    RJ-45
    SD 3.0 Memory Card Reader
    Optional Touch Fingerprint Reader

Slots

  • Lock Slot

Keyboard

  • Internal Single Pointing Keyboard, English

Regulatory