NVIDIA GeForce GTX 1060 Graphic Card

ASUS ROG Strix GeForce® GTX 1060 outshines the competition with Aura RGB Lighting

  • 1873 MHz boost clock in OC mode for outstanding performance and gaming experience.
  • DirectCU III with Patented Wing-Blade Fans for 30% cooler and 3X quieter performance.
  • ASUS FanConnect features 4-pin GPU-controlled headers connected to system fans for optimal thermal performance.
  • Industry Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and best reliability.
  • Aura RGB Lighting to express personalized gaming style.
  • VR-friendly HDMI ports for immersive virtual reality experiences.
  • GPU Tweak II with Xsplit Gamecaster provides intuitive performance tweaking and lets you stream your gameplay instantly.
  • NVIDIA ANSEL for a revolutionary new way to capture in-game screenshots.
  • NVIDIA GameWorks™ provides an interactive and cinematic experience, as well as incredibly smooth gameplay.

OUTSHINE
THE COMPETITION

ROG Strix GeForce® GTX 1060 gaming graphics cards are packed with exclusive ASUS technologies, including DirectCU III Technology with Patented Wing-Blade Fans for 30% cooler and 3X quieter performance, and Industry-only Auto-Extreme Technology for premium quality and the best reliability. Aura RGB Lighting enables a gaming system personalization and VR-friendly HDMI ports let gamers easily enjoy immersive virtual reality experiences. ROG Strix GeForce® GTX 1060 also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.

DirectCU III Technology with Direct-GPU Contact Heatpipes

30% Cooler and 3X Quieter Performance

Exclusive DirectCU III cooling technology features direct-GPU contact heatpipes that transports more heat away from the GPU and outperform reference designs, achieving up to 30% cooler gaming performance.

Patented Triple Wing-Blade 0dB Fans

Max Air Flow with 105% More Air Pressure

DirectCU III features triple 0dB fans engineered with a patented wing-blade design that delivers maximum air flow and improved 105% static pressure over the heat sink, while operating at 3X quieter volumes than reference cards. The 0dB fans also let you enjoy games in complete silence and make DirectCU III the coolest and quietest graphics card in the market.

ASUS FanConnect

30% Cooler and 3X Quieter Performance

When gaming, GPU temperatures are often higher than CPU temps. However, chassis fans usually reference CPU temperatures only, which results in inefficient cooling of the system. For optimal thermal performance, ROG Strix graphics cards feature two 4-pin GPU-controlled headers that can be connected to system fans for targeted cooling.

Manufacturer Part Number
STRIX-GTX1060-O6G-GAMING
EAN/UPC
0889349469347,889349469347
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA GeForce GTX 1060
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5 6GB
Engine Clock
OC Mode - GPU Boost Clock : 1873 MHz , GPU Base Clock : 1645 MHz
Gaming Mode (Default) - GPU Boost Clock : 1847 MHz , GPU Base Clock : 1620 MHz
*Retail goods are with default Gaming Mode, OC Mode can be adjusted with one click on GPU Tweak II
CUDA Core 1280
Memory Clock 8208 MHz ( DDR2 )
Memory Interface 192-bit
Resolution Digital Max Resolution:7680 x 4320
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 2 (Native) (HDMI 2.0)
Display Port : Yes x 2 (Native) (Regular DP)
HDCP Support : Yes
Accessories 2 x ROG Velcro Hook & Loop
Software ASUS GPU Tweak II & Driver
Dimensions
11.73 " x 5.28 " x 1.57 " Inch
29.8 x 13.4 x4 Centimeter
Note
. To have the best cooling performance, ASUS STRIX-GTX1060 extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
. Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/