Earset

Very Simple Device, Easy To use, and also easy to install, Bluetooth headphone
Auto connected, answer, hang up, adjust music, volume, ect.

Manufacturer Part Number
87089
EAN/UPC
0012405870898,012405870898
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 1.Use micro usb 5pin connector 5v charging

  • 2.Red light on charging,Green light completed

  • 3.Open switch Green light search for device mode

  • 4.Open your device search HBS-730 and connect

  • 5.Turn off 730 than on,it will be auto connected eachtime

Features:

  • Any Bluetooth device can connect.

  • PC,Tablet,Mobilephone,Pda,Sound device,ect

  • Exercise,Motor,Sport anytime anywhere useful

Technical Specifications

  • Charging voltage: 5v 0.25A~1A

  • Working current : 25~30mA

  • Output power : 2X20mW

  • Frequency range: 2.401~2.480

  • Frequency response: 20Hz

  • Snr :S/N Over95

  • Distortion factor:under 1%

  • Battery capacity:200mA

Shipping Specifications

  • Unit Weight: 0.30 lbs

  • Unit Dimensions: 6.57” x 5.34” x 0.67” inches

  • Case Weight:18.74 lbs

  • Case Dimensions: 23.62” x 14.76” x 18.9” inches

  • Case Quantity:52pcs

UPC # 012405870898

Limited One Year Warranty