K70 LUX RGB Mechanical Gaming Keyboard — Cherry MX RGB Red

CHOOSE YOUR ADVANTAGE

With virtually unlimited customization directly integrated into Corsair's legendary construction, the LUX line of gaming keyboards is the key to breaking through the competition.

Choose between three unique Cherry MX switches to match your play style, express yourself with programmable advanced lighting control and large font keycaps, and transform your gameplay with on-the-fly macro programming.

Loaded into a rugged aluminum body, Corsair LUX keyboards provide the ultimate experience for every situation.

K70 LUX RGB MECHANICAL KEYBOARD

Legendary mechanical gaming keyboard performance. Streamlined for shooters, it’s the keyboard that put us on the map and defined the Corsair era of gaming keyboard domination.

CHERRY MX RGB RED

100% Cherry MX RGB Red key switches - Fast linear actuation with no audible click.

Actuation Distance: 2mm | Operating Force: 45g

ADVANCED LIGHTING CONTROL AND LARGE FONT KEYCAPS

Experience dynamic, vibrant multi-color backlighting.

100% ANTI-GHOSTING WITH 104 KEY ROLLOVER ON USB

Reliably accurate performance, no matter how fast you are.

AIRCRAFT-GRADE ANODIZED BRUSHED ALUMINUM FRAME

With lightweight and rugged durability you need for a keyboard that’s going to see a lot of action.

THE POWER OF CUE

Sophisticated macro programming and fast, fluid dynamic illumination for an enlightened gaming experience.

FPS AND MOBA KEYCAP SETS

Textured and contoured keycaps provide maximum grip and enhanced feel.

DETACHABLE SOFT-TOUCH WRIST REST

The comfort you need for marathon gaming sessions.

DEDICATED MULTIMEDIA CONTROLS

The control you need to adjust your audio without interrupting your game.

USB PASS-THROUGH PORT

Positioned for uninterrupted game play and ready for your mouse or wireless headset adapter.

FULL SPECTRUM COLOR

CUE Link connects your Corsair RGB keyboard, mouse, and headset to deliver the ultimate lighting experience.

THE POWER OF CUE

The K70 LUX RGB can have each key assigned its own unique backlighting color and intensity for virtually unlimited customization. When the action is fast and furious, microseconds count, and multicolor key bindings can put you in control of your game like never before. The intuitive and powerful Corsair Utility Engine (CUE) software makes it easy to set up sophisticated animated macros and lighting effects for a visually amazing experience.

Static lighting

Change any key on the keyboard to a color and brightness setting of your choice. You can create, save, and load custom patterns for your favorite games.

Color cycling

Cycle through multiple colors with your choice of speed and color palettes. You can set either the whole keyboard to scroll, or just the keys you want.

Waves and ripples

Customize the color palette, direction, duration, and velocity, and have the wave flow across the entire keyboard, or just the keys you want.

Reactive typing

Set up single-key reactive typing, or create a multi-key ripple effect. You can choose single-layer lighting, where keys light up as you type, or multi-layer, and have the keys change color.

Manufacturer Part Number
CH-9101010-NA
EAN/UPC
0843591073226,843591073226
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty
Two years

Weight
1.20kg

Key Switches
Cherry® MX RGB Red

Keyboard Backlighting
RGB

Dimensions
436mm x 165mm x 38mm

Macro Keys
All Keys

Report Rate
Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode

Matrix
100% anti-ghosting with full key rollover on USB

Keyboard Size
Standard

On-board Memory
Yes

Media Keys
Six dedicated multimedia keys, incl. Volume Up/Down roller

Wrist Rest
Full length detachable with soft touch finish

CUE Software
Enabled

Cable Type
Braided Fiber

WIN Lock
Yes

Keyboard Layout
NA