Survivor All-Terrain for iPod touch (5th/6th gen.)

Featuring the #1 best-selling case for iPod touch (5th, 6th generation)

Simply put, the Griffin Survivor Case is the most protective case we've ever built.

Tested and certified to meet or exceed US Department of Defense Standard 810F and UK Department of Defense Standard 00-35, Griffin's Survivor Extreme-Duty Case is designed from the inside out to protect your iPod touch from extreme conditions ... dirt, sand, rain, shock, vibration and a host of other environmental factors.

Survivor is built on a shatter-resistant polycarbonate frame clad in rugged, shock-absorbing silicone. A built-in screen protector seals your Multi-Touch display from the outside environment, and hinged plugs seal the dock connector, camera lens, headphone port, hold switch and volume controls. A detachable heavy-duty clip secures your iPod touch to a belt or bag strap.

Compatible with iPod touch 5th and 6th generation.

Manufacturer Part Number
GB36266
EAN/UPC
0685387367443,685387367443
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Independently tested and certified to meet conditions outlined in US Department of Defense MIL-STD-810 and UK Department of Defense Def-Stan 00-35
  • Integral display shield deflects wind and rain (Test: up to 200 mm/hr for 1 hour)
  • Rigid internal frame protects against shocks and drops (Test: drop on flat concrete surface from 6'/1.8 m)
  • Sealed ports block blown sand and dust (Test: up to 18 m/sec for 1 hour)
  • Silicone cladding blocks vibration (Test: 18 hrs at 20 to 2000 Hz)
  • Multi-position clip attaches securely to pack strap or belt
  • Dimensions: 0.65" x 5.36" x 2.8"