Ruger Rifle/Shotgun Cleaning Kit

The RugerĀ® Rifle/Shotgun Cleaning Kit is a high quality kit packed in a molded tool box. Kit includes a premium 4-piece brass cleaning rod, shotgun brushes for 12 and 20 gauge, shotgun swabs for 12 and 20 gauge, 20 cotton cleaning patches, brushes for .22, .243, .270, and .30 caliber, brushes for .357/9mm caliber, and slotted tips for .22, rifle, and shotgun caliber.

Manufacturer Part Number
27826
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Weight: 1.76 lbs
  • Dimensions: 14.75 x 6.5 x 1.5 in
  • Gun Type: Rifles/Shotguns
  • # of Pieces:35
  • Product Type:Gun Cleaning Kit
  • Brand: Ruger
  • UPC: 026509009283