
Note:
Output
Output power capacity
1.98 KWatts / 2.2 kVAMax Configurable Power (Watts)
1.98 KWatts / 2.2 kVANominal Output Voltage
230VOutput Voltage Distortion
Less than 2%Output Frequency (sync to mains)
50/60Hz +/- 3 HzOther Output Voltages
220, 240Load Crest Factor
3 : 1Topology
Double Conversion OnlineWaveform type
Sine waveOutput Connections
(2) IEC 320 C19 (Battery Backup)
(8) IEC 320 C13 (Battery Backup)
(2) IEC Jumpers (Battery Backup)
Bypass
Built-in BypassNominal Input Voltage
230VInput frequency
40 - 70 Hz (auto sensing)Input Connections
IEC-320 C20, Schuko CEE 7 / EU1-16P, British BS1363ACord Length
2.44metersInput voltage range for main operations
160 - 275VInput voltage adjustable range for mains operation
100 - 275 (half load)VNumber of Power Cords
1Other Input Voltages
220, 240Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproofIncluded Battery Modules
1Typical recharge time
3hour(s)Expected Battery Life (years)
3 - 5RBC Quantity
1Extendable Run Time
1Battery Volt-Amp-Hour Capacity
367Extended Run Options
APC-Smart-UPS-SRT-2200VA-RM-230V-Network-CardRuntime
View Runtime Graph
View Runtime Chart
Efficiency
View Efficiency Graph
Interface Port(s)
RJ-45 10/100 Base-T , RJ-45 Serial , Smart-Slot , USBControl panel
Multi-function LCD status and control consoleAudible Alarm
Audible and visible alarms prioritized by severityEmergency Power Off (EPO)
YesAvailable SmartSlot™ Interface Quantity
1Surge energy rating
340JoulesFiltering
Maximum Height
85mm , 8.5cmMaximum Width
432mm , 43.2cmMaximum Depth
584mm , 58.4cmRack Height
2UNet Weight
25.0kgShipping weight
34.02kgShipping Height
246mm , 24.6cmShipping Width
599mm , 59.9cmShipping Depth
810mm , 81.0cmColor
BlackUnits per Pallet
12.0Operating Environment
0 - 40 °COperating Relative Humidity
0 - 95% no %Operating Elevation
0-3000metersStorage Temperature
-20 - 50 °CStorage Relative Humidity
0 - 95% no %Storage Elevation
0-15000metersAudible noise at 1 meter from surface of unit
55.0dBAOnline thermal dissipation
535.0BTU/hrProtection Class
IP 20Approvals
CE, CE Mark, EAC, EN/IEC 62040-1, EN/IEC 62040-2, ENERGY STAR (EU), RCM, VDEStandard warranty
3 years repair or replace (excluding battery) and 2 years for batteryRoHS
CompliantREACH
REACH: Contains No SVHCsBattery Directive
CompliantBattery Notes
ts_Battery_Notes