Ultrastar HUS722T1TALA604 Hard Drive

Data centers face growing pressures to store more with flat-to-shrinking budgets. Keeping systems operational for as long as possible to maximize investments can be an effective part of the strategy, but supporting those legacy applications becomes even more challenging as drive technologies move to next generation formats and interfaces. Ultrastar 7K2 has a SATA 6Gb/s interface and native 512-byte (512n) sector size to provide consistent, high performance and compatibility with legacy data center applications. Enhanced RAFF™ technology in the 7K2 includes sophisticated electronics to monitor the drive and correct both linear and rotational vibration disturbances in real time—especially helpful in multi-drive arrays and rack-mounted systems maintaining high read/write performance. Designed to handle workloads up to 550TB per year, the Ultrastar 7K2 delivers up to 2TB of affordable storage capacity for high-intensity applications in enterprise-class environments.

Manufacturer Part Number
1W10001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Model # / Part #

  • HUS722T2TALA604 / 1W10002
  • HUS722T1TALA604 / 1W10001

Interface: SATA 6Gb/s

Capacity (GB): 2TB / 1TB

Sector Size (Variable, Bytes/sector): 512 native (512n)

Max Areal Density (Gbits/sq. in.): 638

Performance

Data Buffer (MB): 128

Rotational Speed (RPM): 7200

Latency Average (ms): 4.2

Interface Transfer Rate (MB/sec, max): 600

Sustained Transfer Rate (MB/sec, typ.): MB/s: 200 (2TB)/184 (1TB); MiB/s: 191 (2TB)/175 (1TB)

Seek Time (read, ms, typical): 7.7 / 8.3

Reliability

Error Rate (non-recoverable, bits read): 1 in 1015

MTBF (M hours): 2.0

Annual Failure Rate (AFR): 0.44%

Load/Unload Cycles: 600,000

Availability (hrs/day x days/wk): 24x7

Reliability - Warranty (yrs): 5

Acoustics

Idle (Bels): 2.5 / 2.8

Power

Requirement: +5V, +12V

Operating (W, typical): 8.1

Idle (W): 5.9

Power Consump. Efficiency Index (W/GB): 2.95W/TB (2TB) / 5.9W/TB (1TB)

Physical Size

Z-Height (mm): 26.1

Dimensions (width x depth, mm): 101.6 (+/-0.25) x 147 (max)

Weight (g, typical): 640 (+/-10%)

Environmental (operating)

Ambient Temperature: 5° to 60° C

Shock (half-sine wave): 65G (2 ms)

Vibration (G RMS, 10 to 300 Hz): 1.08 (XYZ)

Environmental (non-operating)

Ambient Temperature: -40° to 70° C

Shock (half-sine wave): 300G (2ms)

Random Vibration (G RMS, 10 to 300 Hz): 3.8 (XYZ)