The ProMaster Cityscape 70 Photo Backpack has a clean, modern style. It is amazingly lightweight to carry yet constructed of durable materials for years of service. Numerous pockets hold all types of accessories. The technical harness provides hours of carrying comfort while the low profile design of the Cityscape 70 keeps it close to your back for maneuverability.
Note:
PHYSICAL CHARACTERISTICS
Available Color(s) "Hazelnut Brown
, Charcoal Grey"
Material lightweight materials
Type of Bag backpack
ADDITIONAL FEATURES
Waterproof Capabilities Rain cover
Modular Capabilities "Reinforced stitching at critical stress points
Laptop/tablet compartment inside front flap
Holds a small or medium size tripod
Holds up to a one liter water bottle
Highly customizable main compartment
Rain cover provides extra protection
Light color interior fabric makes it easy to find small items"
Overview The ProMaster Cityscape 70 Photo Backpack has a clean, modern style. It is amazingly lightweight to carry yet constructed of durable materials for years of service. Numerous pockets hold all types of accessories. The technical harness provides hours of carrying comfort while the low profile design of the Cityscape 70 keeps it close to your back for maneuverability.
COMPARTMENTS
Capacity 1-2 lenses, 1 - 2 flash, DSLR Camera, accessories, notebook computer
Dimensions 10 3/4" x 16" x 5"
Closing Mechanism zipper
Lens Compartment yes
Tripod Carrier yes
Accessories Pouch yes
Notebook Compartment yes