CityScape 70 Backpack - Charcoal Grey

The ProMaster Cityscape 70 Photo Backpack has a clean, modern style. It is amazingly lightweight to carry yet constructed of durable materials for years of service. Numerous pockets hold all types of accessories. The technical harness provides hours of carrying comfort while the low profile design of the Cityscape 70 keeps it close to your back for maneuverability.

Manufacturer Part Number
4555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

AVAILABLE COLOR(S): Hazelnut Brown, Charcoal Grey

MATERIAL: lightweight materials

TYPE OF BAG: backpack

ADDITIONAL FEATURES

WATERPROOF CAPABILITIES: Rain cover

MODULAR CAPABILITIES:

  • Reinforced stitching at critical stress points
  • Laptop/tablet compartment inside front flap
  • Holds a small or medium size tripod
  • Holds up to a one liter water bottle
  • Highly customizable main compartment
  • Rain cover provides extra protection
  • Light color interior fabric makes it easy to find small items

OVERVIEW: The ProMaster Cityscape 70 Photo Backpack has a clean, modern style. It is amazingly lightweight to carry yet constructed of durable materials for years of service. Numerous pockets hold all types of accessories. The technical harness provides hours of carrying comfort while the low profile design of the Cityscape 70 keeps it close to your back for maneuverability.


COMPARTMENTS

CAPACITY: 1-2 lenses, 1 - 2 flash, DSLR Camera, accessories, notebook computer

DIMENSIONS: 10 3/4" x 16" x 5"

CLOSING MECHANISM: zipper

LENS COMPARTMENT: yes

TRIPOD CARRIER: yes

ACCESSORIES POUCH: yes

NOTEBOOK COMPARTMENT: yes