Cityscape 40 Shoulder Bag - Charcoal Grey

Manufacturer Part Number
6914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

11.5” W X 9” H X 5.5” DHolds a full size DSLR with lenses and speedlightTall enough to accomodate a 70-200mm lensMemory card pouches built into the interior roof flapRain cover provides extra protectionTop flap opens away from the body for easy visual and physical access to camera gear in the main compartmentLight color interior fabric makes it easy to find small itemsCustomizable compartment