Cityscape 10 Camera Bag - Charcoal Grey

The Cityscape line is designed to have a classy yet modern look and feel. The bags are intentionally not overstated. They are built with lightweight and very strong fabrics. These nice-looking bags allow your customers to travel, and protect their camera gear, without drawing attention to the bag.

Manufacturer Part Number
4345
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

AVAILABLE COLOR(S): Hazelnut Brown, Charcoal Grey

MATERIAL: lightweight materials

TYPE OF BAG: camera bag

ADDITIONAL FEATURES

WATERPROOF CAPABILITIES: Rain cover

MODULAR CAPABILITIES:

  • Memory card pouches built into the interior roof flap
  • Rain cover that tucks away in a special compartment when not in use
  • Top flap opens away from the body for easy visual and physical access to camera gear in the main compartment
  • Shoulder straps are affixed with strong, metal hardware and incorporate a soft shoulder pad for comfort
  • Interior fabrics are light in color to easily find small items even in low light.
OVERVIEW: The Cityscape line is designed to have a classy yet modern look and feel. The bags are intentionally not overstated. They are built with lightweight and very strong fabrics. These nice-looking bags allow your customers to travel, and protect their camera gear, without drawing attention to the bag.

COMPARTMENTS

CAPACITY: DSLR and 1 small lens, accessories

DIMENSIONS: 6.5" x 6.0" x 3.0"

CLOSING MECHANISM: zipper

LENS COMPARTMENT: yes

TRIPOD CARRIER: no

ACCESSORIES POUCH: yes

Notebook Compartment: no