Canon LP-E12 Li-ion Battery

ProMaster batteries are a high quality, long lasting power source for your digital camera or camcorder. ProMaster replacement batteries are manufactured to meet or exceed the equipment manufacturer's specifications.+ 7.2V 875 mAH Lithium Ion + Replaces Canon LP-E12

Manufacturer Part Number
4614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type of Battery Pack: Lithium-ion
Rechargability:Yes
Capacity:875.0 mAh
Voltage:7.2 v