XC525 Professional Tripod with Head - Pink

ProMaster Professional XC series tripods are lightweight, stable, stylish and easy to carry. They are the ideal choice for backpackers, nature and wildlife photographers, photojournalists, or any other photographer where the size of their gear matters. The XC525 is the workhorse of the XC series. It has a working height of almost 5 feet and can handle your DSLR with almost any lens. It is sturdy and stable yet it is still is small and light enough to carry with you wherever you go. The ProMaster Professional XC525 tripod is available in 4 attractive color combinations.

Other features common to the XC Series include:

  • 180º folding leg design for the ultimate in compact storage
  • Precision machined alloy body minimizes weight
  • Dual threaded head platform assures compatibility with almost any head or camera
  • Spring loaded weight hook allows the addition of additional weight for added stability
  • Built-in monopod for added versatility
  • Three position-adjustable legs with easy and fast-to-use push button locks allow for low angle shooting, shooting in cramped situations or shooting on uneven surfaces
  • Ball head has multiple bubble levels to help with precise positioning

Manufacturer Part Number
3953
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEET (LEGS) : HEADS

FEET (LEGS)

Height Range (Incl. Max. Column Height in cm): 150 - n/a - 16

Folded Length (cm): 40.0

Weight (kg): 1.25 kg

Load Capacity (kg): 10.0

Material: Not Specified

Leg Lock Type: Not Specified

Foot Type: rubber

Leg Sections: 5

Independent Leg Spread: yes

Center Column Mechanism: reversible

Available Colors: Pink

Additional Features: ProMaster Professional XC series tripods are lightweight, stable, stylish and easy to carry. They are the ideal choice for backpackers, nature and wildlife photographers, photojournalists, or any other photographer where the size of their gear matters. The XC525 is the workhorse of the XC series. It has a working height of almost 5 feet and can handle your DSLR with almost any lens. It is sturdy and stable yet it is still is small and light enough to carry with you wherever you go. The ProMaster Professional XC525 tripod is available in 4 attractive color combinations.

 Other features common to the XC Series include:

  • 180º folding leg design for the ultimate in compact storage
  • Precision machined alloy body minimizes weight
  • Dual threaded head platform assures compatibility with almost any head or camera
  • Spring loaded weight hook allows the addition of additional weight for added stability
  • Built-in monopod for added versatility
  • Three position-adjustable legs with easy and fast-to-use push button locks allow for low angle shooting, shooting in cramped situations or shooting on uneven surfaces
  • Ball head has multiple bubble levels to help with precise positioning

Accessories: Supplied accessories may vary by region or country!

Number of Legs: 3

HEADS

Included Head: Yes

Interchangeable Heads: Yes

Panning / Tilting: Not Available