TTS522 Professional Tripod Tripod

Great for macro photography, our new ProMaster TS522 Table Top Tripod has metal construction, a reversible center column, and extra heavy duty rubberized feet made for tabletop shooting. The high-end tooling, ball head with degree markers and convenient bubble level will make this tripod a favorite .

  • Sets up quickly
  • So small it fits in your pack
  • Maximum Working height 18 1/8''/46cm
  • Minimum Working Height 5 5/16''/13.5cm
  • Folded Height 9 1/2''/24cm
  • Maximum Load 11lbs/5kg
  • Carrying Weight 1.65lbs/.75kg
  • Leg Diameter 22mm

Manufacturer Part Number
3620
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEET (LEGS)

Height Range (Incl. Max. Column Height in cm) 18 1/8" / 46cm
Folded Length (cm) 24.0
Weight (kg)0.75 kg
Load Capacity (kg)
5.0
Material
Anodized Aluminum
Leg Lock Type
Click Twist
Foot Type
rubber
Leg Sections 5
Independent Leg Spread yes
Center Column Mechanism reversible
Available Colors Black

Additional Features

Great for macro photography, our new ProMaster TS522 Table Top Tripod has metal construction, a reversible center column, and extra heavy duty rubberized feet made for tabletop shooting. The high-end tooling, ball head with degree markers and convenient bubble level will make this tripod a favorite .

  • Sets up quickly
  • So small it fits in your pack
  • Maximum Working height 18 1/8''/46cm
  • Minimum Working Height 5 5/16''/13.5cm
  • Folded Height 9 1/2''/24cm
  • Maximum Load 11lbs/5kg
  • Carrying Weight 1.65lbs/.75kg
  • Leg Diameter 22mm

Accessories Supplied accessories may vary by region or country!
Number of Legs 3

HEADS

Included Head Yes
Interchangeable Heads Yes
Panning / Tilting Not Specified