Micro SD 32GB Rugged

PROMASTER RUGGED MEMORY CARDS are designed to keep your memories safe! Their world-proof design is the result of a unique manufacturing process making the cards up to 3 times stronger than other products. Industrial grade internal components offer maximum protection against water, high humidity, extreme heat and cold, as well as impact. RUGGED memory is simply the strongest storage for your irreplaceable memories!

Manufacturer Part Number
6480
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: microSDHC

Capacity: 32GB

Speed:
660X 
99MB/s Read Speed 
60MB/s Write Speed

Features:Operating temperature range: -13F to 185F (-25 to 85C), UHS-1 Speed class 3, U3