Fine Art Inkjet Canvas - 24"x35' Roll - Glossy #9749

Manufacturer Part Number
9749
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hidden Specs
Type of Printing:Not Available
Manufacturer Number:9749
General Specifications
Dimensions:24'' x 35'
Finish:Glossy
Thickness:Not Available
Compatibility:Inkjet
Two-sided:Yes
Brightness:Not Available
Weight:Not Specified
Paper Format:roll
Sheets per Package:Not Available
Color:white