Data Cable USB 3.0 A Male - Micro B Male

ProMaster DataFast Cables are not your run of the mill cable.They are designed and certified to meet or exceed industry standards ensuring error free data transmission. They all feature 24K gold plated connectors which are corrosion proof and ensure maximum conductivity. In addition they are built with molded strain relief connectors for maximum durability.

Manufacturer Part Number
1475
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL
Type of Accessory: USB Cable
Overview: Not Available
Compatibility: USB 3.0 Micro B-Male