Adventure 15 Camera Pouch - Khaki #6626

The Adventure 15 camera pouch is constructed of soft, durable waterproof canvas with the highest quality hardware. The Adventure 15 is ideal for medium size compact cameras.

Manufacturer Part Number
6626
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS
Available Color(s):Black
Material:durable waterproof canvas
Type of Bag:Camera Case
ADDITIONAL FEATURES
Waterproof Capabilities:Yes
Modular Capabilities:shoulder strap, Belt Loop
Overview:The Adventure 15 camera pouch is constructed of soft, durable waterproof canvas with the highest quality hardware. The Adventure 15 is ideal for medium size compact cameras.
COMPARTMENTS
Capacity:Compact Camera
Dimensions:2-15/16" x 1-3/8" x 3-5/16"
Closing Mechanism:flap
Lens Compartment:no
Tripod Carrier:no
Accessories Pouch:yes
Notebook Compartment:no