Grip Pod

ProMaster's Grip Pod provides you with a comfortable grip and greater control of your still or video equipment. It can also be used as a tabletop tripod with its stable, wide stance and rubberized feet.

Manufacturer Part Number
3914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEET (LEGS) : HEADS

FEET (LEGS)

Height Range (Incl. Max. Column Height in cm): n/a - n/a - 10.1

Folded Length (cm): Not Available

Weight (kg): Not Available

Load Capacity (kg): 1.36

Material: Not Specified

Leg Lock Type: Not Available

Foot Type: Not Specified

Leg Sections: 1

Independent Leg Spread: yes

Center Column Mechanism: Not Available

Available Colors: Black

Additional Features: ProMaster's Grip Pod provides you with a comfortable grip and greater control of your still or video equipment. It can also be used as a tabletop tripod with its stable, wide stance and rubberized feet.

Accessories: Not Available

Number of Legs: 3

HEADS

Included Head: no (fixing screw)

Interchangeable Heads: Not Specified

Panning / Tilting: fixed