Universal+ Lithium Ion Battery Charger

Manufacturer Part Number
3757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INCLUDED BATTERIES CHARGER
INCLUDED BATTERIES
NUMBER OF INCLUDED BATTERIES 0.0 batteries
SIZE Not Available
VOLTAGE Not Available
CHARGER
FEATURES ProMaster Powerhouse 9000mAh Battery Pack
Charge your phone, tablet, and other mobile devices anywhere and anytime, over and over
Cell Capacity: 3.7VDC, 9000mAh
Input: 5VDC, 0.5-2.0A
Output #1: 5VDC, Max. 2.4A
Output #2: 5VDC, Max. 1.0A
COMPATIBLE BATTERIES Not Available
QUANTITY 1.0
SIZE Not Available