When you’ve spent hundreds (or maybe even thousands) of dollars on a great lens, give it an extra level of protection with a PROMASTER DELUXE LENS CASE. This case features heavy duty cordura construction with a soft interior. Multiple attachment points let you attach the case to your belt or bag strap for convenient carrying ease.
Note:
ADDITIONAL FEATURES
WATERPROOF CAPABILITIES:No
MODULAR CAPABILITIES:The ProMaster Deluxe Lens Case LC-6 will hold lenses with a diameter up to 4 7/8" / 125mm and with a height up to 9 1/4" / 235mm.
OVERVIEW:When you’ve spent hundreds (or maybe even thousands) of dollars on a great lens, give it an extra level of protection with a PROMASTER DELUXE LENS CASE. This case features heavy duty cordura construction with a soft interior. Multiple attachment points let you attach the case to your belt or bag strap for convenient carrying ease.
PHYSICAL CHARACTERISTICS
AVAILABLE COLOR(S):Black
MATERIAL:cordura
TYPE OF BAG:lens case
COMPARTMENTS
CAPACITY:1 lens
DIMENSIONS:125 x 235mm
CLOSING MECHANISM:zipper
LENS COMPARTMENT:yes
TRIPOD CARRIER:no
ACCESSORIES POUCH:no
NOTEBOOK COMPARTMENT:no