When you’ve spent hundreds (or maybe even thousands) of dollars on a great lens, give it an extra level of protection with a PROMASTER DELUXE LENS CASE. This case features heavy duty cordura construction with a soft interior. Multiple attachment points let you attach the case to your belt or bag strap for convenient carrying ease.
Note:
PHYSICAL CHARACTERISTICS
: ADDITIONAL FEATURES : COMPARTMENTS
PHYSICAL CHARACTERISTICS
Available Color(s)
:Black
Material
:cordura
Type of Bag
:lens case
ADDITIONAL FEATURES
Waterproof Capabilities
:No
Modular Capabilities
:The ProMaster Deluxe Lens Case LC-5 will hold lenses with a diameter up to 4 11/16" / 120mm and with a height up to 8 5/8" / 220mm.
Overview
:When you’ve spent hundreds (or maybe even thousands) of dollars on a great lens, give it an extra level of protection with a PROMASTER DELUXE LENS CASE. This case features heavy duty cordura construction with a soft interior. Multiple attachment points let you attach the case to your belt or bag strap for convenient carrying ease.
COMPARTMENTS
Capacity
:1 lens
Dimensions
:120 x 220mm
Closing Mechanism
:zipper
Lens Compartment
:yes
Tripod Carrier
:no
Accessories Pouch
:no
Notebook Compartment
:no