When you’ve spent hundreds (or maybe even thousands) of dollars on a great lens, give it an extra level of protection with a PROMASTER DELUXE LENS CASE. This case features heavy duty cordura construction with a soft interior. Multiple attachment points let you attach the case to your belt or bag strap for convenient carrying ease.
The ProMaster Deluxe Lens Case LC-4 will hold lenses with a diameter up to 3 15/16" / 100mm and with a height up to 6 11/16" / 170mm.
Note:
PHYSICAL CHARACTERISTICS
Available Color(s) : Black
Material : cordura
Type of Bag : lens case
ADDITIONAL FEATURES
Waterproof Capabilities : Not Available
Modular Capabilities : Not Available
Overview : When you’ve spent hundreds (or maybe even thousands) of dollars on a great lens, give it an extra level of protection with a PROMASTER DELUXE LENS CASE. This case features heavy duty cordura construction with a soft interior. Multiple attachment points let you attach the case to your belt or bag strap for convenient carrying ease.
The ProMaster Deluxe Lens Case LC-4 will hold lenses with a diameter up to 3 15/16" / 100mm and with a height up to 6 11/16" / 170mm.
COMPARTMENTS
Capacity : 1 lens
Dimensions : 100 x 170mm
Closing Mechanism : zipper
Lens Compartment : yes
Tripod Carrier : Not Available
Accessories Pouch : Not Available
Notebook Compartment : Not Available