When you’ve spent hundreds (or maybe even thousands) of dollars on a great lens, give it an extra level of protection with a PROMASTER DELUXE LENS CASE. This case features heavy duty cordura construction with a soft interior. Multiple attachment points let you attach the case to your belt or bag strap for convenient carrying ease.
Note:
PHYSICAL CHARACTERISTICS
AVAILABLE COLOR(S): Black
MATERIAL: cordura
TYPE OF BAG: lens case
ADDITIONAL FEATURES
WATERPROOF CAPABILITIES: NoMODULAR CAPABILITIES: Not Available
OVERVIEW: When you’ve spent hundreds (or maybe even thousands) of dollars on a great lens, give it an extra level of protection with a PROMASTER DELUXE LENS CASE. This case features heavy duty cordura construction with a soft interior. Multiple attachment points let you attach the case to your belt or bag strap for convenient carrying ease.
CAPACITY: 1 lens
DIMENSIONS: Not Available
CLOSING MECHANISM: zipper
LENS COMPARTMENT: yes
TRIPOD CARRIER: no
ACCESSORIES POUCH: no
NOTEBOOK COMPARTMENT: no