Atrium 5.5 - Dual SIM Unlocked Smartphone - US & Intl GSM 4G LTE (White)

Unlocked No Contract GSM Dual Micro SIM US compatible smartphone with Android 5.1 Lollipop Upgradeable to 6.0 Put your Atrium to the test with its 1.3GHz Quad-core processor and you will see that it multitasks as good as you do. From a vibrant Powerpoint presentation to your favorite video game, it will all look good thanks to the Mali T720 GPU. Stay connected with friends and family while traveling across the country. Get the job done no matter where you are.you can have coverage across the entire United States with all different carriers; AT&T, T-Mobile, MetroPCS, and entire MVNO network. Memory 16GB built in memory expandable MicroSD to 64GB

Manufacturer Part Number
ATRIUM 5.5 WHT
EAN/UPC
0793943259092,793943259092
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item model number: Atrium 5.5
Size (LWH): 6.16 inches, 0.28 inches, 3.07 inches
Weight: 6.4 ounces
ASIN: B01BUKH344
Minimum Rated Talk Time: 16 hours
Minimum Rated Standby Time: 800 hours
Display Size: 5.5'
Display Resolution: 1280x720
OS Version: Android 5.1
CPU: MT6735
Ram: 1GB
ROM: 16GB
Battery: Lithium Ion 2500 mAh
Primary Camera: 13MP
Secondary Camera: 8MP
Connection: 4G LTE
Sim Support: Dual Micro Sim Support
Bluetooth: V4.0
GPS: GPS + AGPS
NFCsensor: NA
Available Colors: Black and white